DigiKey Datasheets for Safety Relays

Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts.
Safety Relays: Learn more

Page: 1 2
Product Name Notes
2 SAFETY RELAYS UNIT 2NO+1NC SPR
4 SAFE RELAY EXP (BACKPLANE CON)
4 SAFETY RELAYS UNIT 4NO+2NC SPR
4SAFE RELAYEXP8OUT(BACKPLA NE CON
BRIDGE 1-PH KBPC8-PB10 50V 150C
LIGHT CURTAIN
MODULE XPS-CM - SINGLE-BEAM PHOT
MODULE XPS-PV - HYDRAULIC VALVES
MODULE XPSAC - EMERGENCY STOP -
MODULE XPSAXE - STOP AND SWITCH
MODULE XPSOT - STOP AT TOP DEAD
MODULE XPSPV - DOUBLE-BODIED SOL
REL SAFETY DPST-NO/NC 1.5A 24V
RELAY GEN PURPOSE 6PST 8A 24V
RELAY SAFETY 3PST 3A 115V
RELAY SAFETY 3PST 3A 24V
RELAY SAFETY 4PST 6A 12V
RELAY SAFETY 4PST 6A 18V
RELAY SAFETY 4PST 6A 21V
RELAY SAFETY 4PST 6A 24V
RELAY SAFETY 4PST 6A 5V
RELAY SAFETY 4PST 8A 110V
RELAY SAFETY 4PST 8A 12V
RELAY SAFETY 4PST 8A 18V
RELAY SAFETY 4PST 8A 21V
RELAY SAFETY 4PST 8A 24V
RELAY SAFETY 4PST 8A 48V
RELAY SAFETY 4PST 8A 5V
RELAY SAFETY 4PST 8A 6V
RELAY SAFETY 6PST 6A 12V
RELAY SAFETY 6PST 6A 18V
RELAY SAFETY 6PST 6A 21V
RELAY SAFETY 6PST 6A 24V
RELAY SAFETY 6PST 6A 48V
RELAY SAFETY 6PST 6A 5V
RELAY SAFETY 6PST 8A 12V
RELAY SAFETY 6PST 8A 18V
RELAY SAFETY 6PST 8A 21V
RELAY SAFETY 6PST 8A 24V
RELAY SAFETY 6PST 8A 48V
RELAY SAFETY 6PST 8A 5V
RELAY SAFETY 6PST 8A 85V
RELAY SAFETY DPDT 6A 12V
RELAY SAFETY DPDT 6A 21V
RELAY SAFETY DPDT 6A 24V
RELAY SAFETY DPDT 6A 48V
RELAY SAFETY DPDT 6A 5V
RELAY SAFETY DPST 4A 24V
RELAY SAFETY DPST 6A 12V
RELAY SAFETY DPST 6A 24V
RELAY SAFETY DPST 6A 6V
RELAY SAFETY
SAFETY MODULE FOR SAFETY MAGNETI
SAFETY MODULE UAB CAT.2 24V SPRI
SAFETY MODULE UAK CAT.4 48-240V
SAFETY MUTING MODULE
SAFETY RELAY 300V 2.5A PREVENTA
SAFETY RELAY FOR EXPANSION, 24 V
SAFETY RELAY MOD LIGHT CURTAIN
SAFETY RELAY MODULE
SR104P02 110VAC 2 HND CTRL UNIT
SR4M4009

<< Prev