TE Connectivity Safety Relays V23047-A1048-A501

Description
RELAY SAFETY DPDT 6A 48V
Request a Quote Datasheet
Description
RELAY SAFETY DPDT 6A 48V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - PB1295-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
PB1295-ND
Safety Relays PB1295-ND
RELAY SAFETY DPDT 6A 48V

RELAY SAFETY DPDT 6A 48V

Buy Now Datasheet
Force Guided Relay, Dpdt, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 57AC7616 - Newark, An Avnet Company
Chicago, IL, United States
Force Guided Relay, Dpdt, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
57AC7616
Force Guided Relay, Dpdt, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 57AC7616
FORCE GUIDED RELAY, DPDT, 6A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

FORCE GUIDED RELAY, DPDT, 6A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:6A; Product Range:SR2M Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site
Safety Relays V23047-A1048-A501
RELAY SAFETY DPDT 6A 48V

RELAY SAFETY DPDT 6A 48V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Safety Relays High Voltage Relays Safety Relays
Product Number PB1295-ND 57AC7616 V23047-A1048-A501
Product Name Safety Relays Force Guided Relay, Dpdt, 6A, 250Vac, Th; Contact Configuration Schrack Te Connectivity Safety Relays
Channels Double Throw
Mounting PCBoard PCBoard; Through Hole Through Hole
Features Latching
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Power Relays, Over 2 Amps - Z2157-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2577364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details