Schneider Electric Safety Relays XPSAC3421

Description
MODULE XPSAC - EMERGENCY STOP -
Request a Quote Datasheet
Description
MODULE XPSAC - EMERGENCY STOP -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 4008-XPSAC3421-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
4008-XPSAC3421-ND
Safety Relays 4008-XPSAC3421-ND
MODULE XPSAC - EMERGENCY STOP -

MODULE XPSAC - EMERGENCY STOP -

Buy Now Datasheet
Safety Relay, 3Pst-No, 115Vac, 1.5A; Coil Voltage Schneider Electric - 20K4671 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 3Pst-No, 115Vac, 1.5A; Coil Voltage Schneider Electric
20K4671
Safety Relay, 3Pst-No, 115Vac, 1.5A; Coil Voltage Schneider Electric 20K4671
SAFETY RELAY, 3PST-NO, 115VAC, 1.5A; Coil Voltage:115VAC; Contact Configuration:3PST-N O; Product Range:Preventa XPSAC Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw Clamp; Contact Voltage AC Nom:- RoHS Compliant: Yes

SAFETY RELAY, 3PST-NO, 115VAC, 1.5A; Coil Voltage:115VAC; Contact Configuration:3PST-NO; Product Range:Preventa XPSAC Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw Clamp; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site
Safety Relay, 3Pst-No, 115V, 1.5A, Screw; Coil Voltage Schneider Electric - 24AJ3175 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 3Pst-No, 115V, 1.5A, Screw; Coil Voltage Schneider Electric
24AJ3175
Safety Relay, 3Pst-No, 115V, 1.5A, Screw; Coil Voltage Schneider Electric 24AJ3175
SAFETY RELAY, 3PST-NO, 115V, 1.5A, SCREW; Coil Voltage:115V; Contact Configuration:3PST-N O; Product Range:Preventa XPSAC Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes

SAFETY RELAY, 3PST-NO, 115V, 1.5A, SCREW; Coil Voltage:115V; Contact Configuration:3PST-NO; Product Range:Preventa XPSAC Series; Relay Mounting:DIN Rail; Contact Current:1.5A; Relay Terminals:Screw; Contact Voltage AC Nom:-; Contact RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
XPSAC3421
Safety Relays XPSAC3421
Safety Relays SAFETY RELAY 300V 2.5A PREVENTA

Safety Relays SAFETY RELAY 300V 2.5A PREVENTA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Safety Relays Safety Relays Safety Relays
Product Number 4008-XPSAC3421-ND 20K4671 XPSAC3421
Product Name Safety Relays Safety Relay, 3Pst-No, 115Vac, 1.5A; Coil Voltage Schneider Electric Safety Relays
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products