Schneider Electric Safety Relays XPSECPE5131C

Description
SAFETY RELAY FOR EXPANSION, 24 V
Request a Quote Datasheet
Description
SAFETY RELAY FOR EXPANSION, 24 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 4008-XPSECPE5131C-ND - DigiKey
Thief River Falls, MN, United States
SAFETY RELAY FOR EXPANSION, 24 V

SAFETY RELAY FOR EXPANSION, 24 V

Buy Now Datasheet
Relay, Safety, 8Pst-No, 24Vdc, 3A; Coil Voltage Schneider Electric - 67X3885 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 8Pst-No, 24Vdc, 3A; Coil Voltage Schneider Electric
67X3885
Relay, Safety, 8Pst-No, 24Vdc, 3A; Coil Voltage Schneider Electric 67X3885
RELAY, SAFETY, 8PST-NO, 24VDC, 3A; Coil Voltage:24V; Contact Configuration:8PST-N O; Product Range:XPSECPE Series; Relay Mounting:DIN Rail; Contact Current:3A; Relay Terminals:Spring Clamp; Contact Voltage AC Nom:-; Contact Material:-RoHS Compliant: Yes

RELAY, SAFETY, 8PST-NO, 24VDC, 3A; Coil Voltage:24V; Contact Configuration:8PST-NO; Product Range:XPSECPE Series; Relay Mounting:DIN Rail; Contact Current:3A; Relay Terminals:Spring Clamp; Contact Voltage AC Nom:-; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Relays Safety Relays
Product Number 4008-XPSECPE5131C-ND 67X3885
Product Name Safety Relays Relay, Safety, 8Pst-No, 24Vdc, 3A; Coil Voltage Schneider Electric
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products