TE Connectivity Relays - Safety Relays SR4M4048

Description
Win Source Part Number: 1357247-SR4M4048 Category: Relays - Safety Relays Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: SR4, SCHRACK Package: Tube Product Status: Active Base Product Number: SR4M Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Affected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 48VDC Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Coil Current: 16.7 mA Must Operate Voltage: 36 VDC Must Release Voltage: 4.8 VDC Coil Resistance: 2.88 kOhms Coil Power: 800mW
Request a Quote Datasheet
Description
Win Source Part Number: 1357247-SR4M4048 Category: Relays - Safety Relays Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: SR4, SCHRACK Package: Tube Product Status: Active Base Product Number: SR4M Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Affected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 48VDC Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Coil Current: 16.7 mA Must Operate Voltage: 36 VDC Must Release Voltage: 4.8 VDC Coil Resistance: 2.88 kOhms Coil Power: 800mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Safety Relays - 1357247-SR4M4048 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Safety Relays
1357247-SR4M4048
Relays - Safety Relays 1357247-SR4M4048
Win Source Part Number: 1357247-SR4M4048 Category: Relays - Safety Relays Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Potter & Brumfield Relays Series: SR4, SCHRACK Package: Tube Product Status: Active Base Product Number: SR4M Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Affected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 48VDC Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Rating (Current): 8 A Switching Voltage: 400VAC - Max Coil Current: 16.7 mA Must Operate Voltage: 36 VDC Must Release Voltage: 4.8 VDC Coil Resistance: 2.88 kOhms Coil Power: 800mW

Win Source Part Number: 1357247-SR4M4048
Category: Relays - Safety Relays
Temperature Range - Operating: -25°C ~ 70°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Potter & Brumfield Relays
Series: SR4, SCHRACK
Package: Tube
Product Status: Active
Base Product Number: SR4M
Mounting Type: Through Hole
HTSUS: 8536.41.0020
REACH Status: REACH Affected
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 48VDC
Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current): 8 A
Switching Voltage: 400VAC - Max
Coil Current: 16.7 mA
Must Operate Voltage: 36 VDC
Must Release Voltage: 4.8 VDC
Coil Resistance: 2.88 kOhms
Coil Power: 800mW

Buy Now Datasheet
Safety Relays - PB1306-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
PB1306-ND
Safety Relays PB1306-ND
RELAY SAFETY 4PST 8A 48V

RELAY SAFETY 4PST 8A 48V

Buy Now Datasheet
RELAY SAFETY 4PST 8A 48V Safety Non Latching 16.7mA 48VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 36 VDC 4.8 VDC - - SR4M4048 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY SAFETY 4PST 8A 48V Safety Non Latching 16.7mA 48VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 36 VDC 4.8 VDC -
SR4M4048
RELAY SAFETY 4PST 8A 48V Safety Non Latching 16.7mA 48VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 36 VDC 4.8 VDC - SR4M4048
RELAY SAFETY 4PST 8A 48V Safety Non Latching 16.7mA 48VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 36 VDC 4.8 VDC - Through Hole PC Pin Tube

RELAY SAFETY 4PST 8A 48V Safety Non Latching 16.7mA 48VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 36 VDC 4.8 VDC - Through Hole PC Pin Tube

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Safety Relays Safety Relays Safety Relays
Product Number 1357247-SR4M4048 PB1306-ND SR4M4048
Product Name Relays - Safety Relays Safety Relays RELAY SAFETY 4PST 8A 48V Safety Non Latching 16.7mA 48VDC 4PST (3 Form A 1 Form B) 8A 400VAC - Max 36 VDC 4.8 VDC -
Mounting PCBoard; Through Hole PCBoard PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details