RELAY SAFETY 4PST 8A 110V Safety Non Latching 7.3mA 110VDC 4PST (2 Form A 2 Form B) 8A 400VAC - Max 83 VDC 11 VDC - Through Hole PC Pin Tube
RELAY SAFETY 4PST 8A 110V
POWER RELAY, DPST-NO/NC, 8A, 250VAC, THT; Contact Configuration:DPST-N
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | High Voltage Relays |
| Product Number | SR4D4110 | PB1301-ND | SR4D4110 | 16R7715 |
| Product Name | RELAY SAFETY 4PST 8A 110V Safety Non Latching 7.3mA 110VDC 4PST (2 Form A 2 Form B) 8A 400VAC - Max 83 VDC 11 VDC - | Safety Relays | Safety Relays | Power Relay, Dpst-No/nc, 8A, 250Vac, Tht; Contact Configuration Schrack Te Connectivity |
| Channels | Single Throw | Single Throw | ||
| Mounting | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole |
| Features | Latching | |||
| Poles | Double Pole (DP) |