TE Connectivity RELAY SAFETY 4PST 8A 110VDC PCB SR4M4110

Description
RELAY SAFETY 4PST 8A 110VDC PCB
Request a Quote Datasheet
Description
RELAY SAFETY 4PST 8A 110VDC PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY SAFETY 4PST 8A 110VDC PCB - SR4M4110 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY SAFETY 4PST 8A 110VDC PCB
SR4M4110
RELAY SAFETY 4PST 8A 110VDC PCB SR4M4110
RELAY SAFETY 4PST 8A 110VDC PCB

RELAY SAFETY 4PST 8A 110VDC PCB

Supplier's Site
Safety Relays - PB1308-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
PB1308-ND
Safety Relays PB1308-ND
RELAY SAFETY 4PST 8A 110V

RELAY SAFETY 4PST 8A 110V

Buy Now Datasheet
Power Relay, 3Pst-No/spst-Nc, 8A, 250Vac; Contact Configuration Schrack Te Connectivity - 16R7720 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pst-No/spst-Nc, 8A, 250Vac; Contact Configuration Schrack Te Connectivity
16R7720
Power Relay, 3Pst-No/spst-Nc, 8A, 250Vac; Contact Configuration Schrack Te Connectivity 16R7720
POWER RELAY, 3PST-NO/SPST-NC, 8A, 250VAC; Contact Configuration:3PST-N O, SPST-NC; Coil Voltage:110VDC; Contact Current:8A; Product Range:SR4 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, 3PST-NO/SPST-NC, 8A, 250VAC; Contact Configuration:3PST-NO, SPST-NC; Coil Voltage:110VDC; Contact Current:8A; Product Range:SR4 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relays - SR4M4110 - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SR4M4110
Safety Relays SR4M4110
RELAY SAFETY 4PST 8A 110V

RELAY SAFETY 4PST 8A 110V

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Safety Relays Safety Relays High Voltage Relays Safety Relays
Product Number SR4M4110 PB1308-ND 16R7720 SR4M4110
Product Name RELAY SAFETY 4PST 8A 110VDC PCB Safety Relays Power Relay, 3Pst-No/spst-Nc, 8A, 250Vac; Contact Configuration Schrack Te Connectivity Safety Relays
Channels Single Throw Single Throw
Mounting PCBoard PCBoard PCBoard; Through Hole Through Hole
Features Latching
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data