Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1278814-V23047-A1024
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Features: Sealed - Fully
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 823 Ohms
Coil Current: 29.2mA
Coil Voltage: 24VDC
Contact Rating (Current): 6A
Switching Voltage: 400VAC - Max
Coil Power: 700mW
Categories: Relays
Temperature Range - Operating: -25°C ~ 70°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: Not Applicable
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
RELAY SAFETY DPDT 6A 24V Safety Non Latching 29.2mA 24VDC DPDT (2 Form C) 6A 400VAC - Max 18 VDC 2.4 VDC Sealed - Fully Through Hole PC Pin Bulk
Safety Relays 2 C/O CONTACTS 24VDC
RELAY SAFETY DPDT 6A 24V
RELAY, SAFETY, DPDT, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:DPDT; Product Range:V23047 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Safety Relays | Safety Relays | Safety Relays |
| Product Number | 1278814-V23047-A1024-A501 | PB659-ND | V23047-A1024-A501 | V23047-A1024-A501 | V23047-A1024-A501 | 36K2085 |
| Product Name | Safety Relays - V23047-A1024-A501 | Safety Relays | RELAY SAFETY DPDT 6A 24V Safety Non Latching 29.2mA 24VDC DPDT (2 Form C) 6A 400VAC - Max 18 VDC 2.4 VDC Sealed - Fully | Safety Relays | Safety Relays | Relay, Safety, Dpdt, 250Vac, 6A; Coil Voltage Schrack Te Connectivity |
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole |