The Schrack SR6 series is a force-guided relay with 4 form A and 2 form B contacts, featuring AgSnO2 contact material with 0.2μm gold plating for low-level switching, rated for 250VAC and up to 8A switching current. It complies with EN61810-3 for fail-safe operation and meets UL, VDE, TÜV, and CCC safety standards. The relay is designed for industrial automation and safety systems, with a coil voltage of 12VDC and 1200mW coil power. It supports a mechanical endurance of 10×10⁶ operations and a minimum recommended load of 5V, 10mA. The package style is a plug-in base with a crossed pin layout, suitable for standard mounting configurations.
| DigiKey | |
|---|---|
| Product Category | Safety Relays |
| Product Number | V23050A1012A551-ND |
| Product Name | Safety Relays |
| Channels | Single Throw |