The SR-IM-9A Interface Module provides isolated redundant safety outputs for primary safety devices such as safety light screens, operating on 24 V DC. It features three normally open output channels rated for 250 V AC/DC at 6 A, with forced-guided contacts and a 20 ms switching delay. The module mounts on 35 mm DIN rail and has a width of 22.5 mm. It includes two normally closed feedback contacts (Y1-Y2 and Y3-Y4) for External Device Monitoring to satisfy Category 4, PLe (EN ISO 13849-1) and SIL 3 (IEC 62061) requirements. Push-in spring clamp terminals accept 24 to 16 AWG wire. Two green LEDs indicate relay status. Operating temperature range is 0 °C to 50 °C. The device meets EN 60947-1, EN 60947-5-1, and EN 60068-2-6 standards.
SAFETY RELAY MOD LIGHT CURTAIN
| DigiKey | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 2170-SR-IM-9A-ND |
| Product Name | Safety Relays |
| Channels | Single Throw |