TE Connectivity Safety Relays V23047A1005A501

Description
RELAY SAFETY DPDT 6A 5V
Request a Quote Datasheet
Description
RELAY SAFETY DPDT 6A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - PB1286-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
PB1286-ND
Safety Relays PB1286-ND
RELAY SAFETY DPDT 6A 5V

RELAY SAFETY DPDT 6A 5V

Buy Now Datasheet
RELAY SAFETY DPDT 6A 5VDC - V23047A1005A501 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY SAFETY DPDT 6A 5VDC
V23047A1005A501
RELAY SAFETY DPDT 6A 5VDC V23047A1005A501
RELAY SAFETY DPDT 6A 5VDC

RELAY SAFETY DPDT 6A 5VDC

Supplier's Site
Force Guided Relays - 7917393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
7917393
Force Guided Relays 7917393
Relay Force guided DPDT 5VDC

Relay Force guided DPDT 5VDC

Supplier's Site
Force Guided Relays - 1645070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
1645070
Force Guided Relays 1645070
Relay Force guided DPDT 5VDC

Relay Force guided DPDT 5VDC

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
V23047A1005A501
Safety Relays V23047A1005A501
Safety Relays 2 CO CONTACTS 5VDC

Safety Relays 2 CO CONTACTS 5VDC

Buy Now Datasheet
Safety Relays - V23047A1005A501 - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
V23047A1005A501
Safety Relays V23047A1005A501
RELAY SAFETY DPDT 6A 5V

RELAY SAFETY DPDT 6A 5V

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Safety Relays Safety Relays Electromechanical Relays Safety Relays Safety Relays
Product Number PB1286-ND V23047A1005A501 7917393 V23047A1005A501 V23047A1005A501
Product Name Safety Relays RELAY SAFETY DPDT 6A 5VDC Force Guided Relays Safety Relays Safety Relays
Channels Double Throw Double Throw
Mounting PCBoard PCBoard PCBoard; Pcb mount Through Hole
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 288-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details