RELAY SAFETY 4PST 8A 5VDC PCB
SAFETY RELAY, DPST-NO/NC, 5VDC, THT; Coil Voltage:5VDC; Contact Configuration:DPST-N
Safety Relays DPST-NO/DPST-NC 8A 5VDC SAFETY RELAY
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Safety Relays | Safety Relays |
| Product Number | PB998-ND | SR4D4005 | 37K5929 | SR4D4005 | SR4D4005 |
| Product Name | Safety Relays | RELAY SAFETY 4PST 8A 5VDC PCB | Safety Relay, Dpst-No/nc, 5Vdc, Tht; Coil Voltage Schrack Te Connectivity | Safety Relays | Safety Relays |
| Channels | Single Throw | Single Throw | Single Throw |