Schneider Electric Safety Relays XPSMCMRO0004DAG

Description
4SAFE RELAYEXP8OUT(BACKPLA NE CON
Request a Quote
Description
4SAFE RELAYEXP8OUT(BACKPLA NE CON
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XPSMCMRO0004DAG is a safety relay output module for Preventa Safety automation, designed for monitoring safety actuators via four volt-free NO relay contacts. It mounts on a 35 mm DIN rail, measures 22.5 mm wide, 99 mm high, and 114.5 mm deep, and connects via spring terminals supporting cable sizes from AWG 24 to AWG 14. The module operates on a 24 V DC supply with −20‥+20% tolerance, switches up to 400 V AC and 250 V DC at 6 A, and has a minimum switching current of 20 mA. It achieves SIL 3 per IEC 61508, PL e and Category 4 per ISO 13849-1, and SILCL 3 per IEC 62061. Integrated diagnostics include eight yellow LEDs for relay status and reset indications, along with power, run, and error LEDs. It meets IP20, has a 20-year service life, and carries CE, TÜV, RCM, and cULus certifications.

Datasheet Summary
Powered by GS/AI

The XPSMCMRO0004DAG is a safety relay output module for Preventa Safety automation, designed for monitoring safety actuators via four volt-free NO relay contacts. It mounts on a 35 mm DIN rail, measures 22.5 mm wide, 99 mm high, and 114.5 mm deep, and connects via spring terminals supporting cable sizes from AWG 24 to AWG 14. The module operates on a 24 V DC supply with −20‥+20% tolerance, switches up to 400 V AC and 250 V DC at 6 A, and has a minimum switching current of 20 mA. It achieves SIL 3 per IEC 61508, PL e and Category 4 per ISO 13849-1, and SILCL 3 per IEC 62061. Integrated diagnostics include eight yellow LEDs for relay status and reset indications, along with power, run, and error LEDs. It meets IP20, has a 20-year service life, and carries CE, TÜV, RCM, and cULus certifications.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 4008-XPSMCMRO0004DAG-ND - DigiKey
Thief River Falls, MN, United States
4SAFE RELAYEXP8OUT(BACKPLA NE CON

4SAFE RELAYEXP8OUT(BACKPLANE CON

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Relays
Product Number 4008-XPSMCMRO0004DAG-ND
Product Name Safety Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.2442C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
5 suppliers
Relay 4 NO/8 NC - relay-4-no-8-nc - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details
Signal Relays - 2512039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Channels Double Throw
View Details