Basic / Snap Action Switches HINGE LEVER S GP
SWITCH DETECTOR SPDT 100MA 30V
Subminiature Basic Switch
VAST STOCK CO., LIMITED | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | D3C-2210 | SW226-ND | 70175532 |
Product Name | Basic / Snap Action Switches | Snap Action, Limit Switches | SWITCH,SUBMINIATURE,DETECTION,HINGE LEVER,GENERAL PURPOSE,SHORTING MODEL |
Actuator Style | Lever | Angled Toggle (Detector) | Lever Style |
Standards and Certifications | RoHS | RoHS | |
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps |
Actuating Force | 4.68 oz (1.3 N) | 4.59 oz (1.28 N) |