SWITCH SNAP ACTION SPDT 16A 250V
Switch,hinge lever,SPDT,QC 4.75mm,16A
Basic / Snap Action Switches 16A 250VAC 250 VDC SPDT Hinge Lever
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | Z4832-ND | 6822455 | D3V-162M-1C24 |
| Product Name | Snap Action, Limit Switches | Micro Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style; Hinge lever | |
| Standards and Certifications | RoHS | RoHS | RoHS |
| Operating Temp | -13 to 221 F (-25 to 105 C) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 10 to 16 amps |