Aratas America LLC D3D Miniature Door Switch D3D-233

Description
9mm long stroke with its unique mechanism (plunger model) Choose from plunger or lever as the actuator type. Crimp-type connector offers an easy wiring work and efficiency. Snap-fit attachment for easy installation. Providing two colors, black and white. Mainly used for refrigerators.
Request a Quote Datasheet
Description
9mm long stroke with its unique mechanism (plunger model) Choose from plunger or lever as the actuator type. Crimp-type connector offers an easy wiring work and efficiency. Snap-fit attachment for easy installation. Providing two colors, black and white. Mainly used for refrigerators.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D3D Miniature Door Switch - D3D-233 - Aratas America LLC
Hoffman Estates, IL, United States
D3D Miniature Door Switch
D3D-233
D3D Miniature Door Switch D3D-233
9mm long stroke with its unique mechanism (plunger model) Choose from plunger or lever as the actuator type. Crimp-type connector offers an easy wiring work and efficiency. Snap-fit attachment for easy installation. Providing two colors, black and white. Mainly used for refrigerators.

9mm long stroke with its
unique mechanism
(plunger model)

  • Choose from plunger or lever as the actuator type.
  • Crimp-type connector offers an easy wiring work and efficiency.
  • Snap-fit attachment for easy installation.
  • Providing two colors, black and white.
  • Mainly used for refrigerators.
Supplier's Site Datasheet
Snap Action, Limit Switches - Z4728-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z4728-ND
Snap Action, Limit Switches Z4728-ND
SWITCH DETECTOR SPST-NO 1A 125V

SWITCH DETECTOR SPST-NO 1A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D3D-233
Basic / Snap Action Switches D3D-233
Basic / Snap Action Switches Miniature Door Detection Switch

Basic / Snap Action Switches Miniature Door Detection Switch

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D3D-233 Z4728-ND D3D-233
Product Name D3D Miniature Door Switch Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Angled Toggle (Detector)
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Maximum Current 0.5000 to 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C052M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2326125 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 2326140 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details