7mm long stroke in a small
package
SWITCH SNAP SPST-NO 100MA 30V
Basic / Snap Action Switches Miniature Door Detection Switch
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D3DC-3N | SW1519-ND | D3DC-3N |
| Product Name | D3DC Miniature Door Switch | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Pushbutton Style; Plunger |
| Common Size | Standard | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps |