Aratas America LLC Snap Action, Limit Switches D3V-16-1A4

Description
SWITCH SNAP ACTION SPDT 16A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 16A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - Z4793-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z4793-ND
Snap Action, Limit Switches Z4793-ND
SWITCH SNAP ACTION SPDT 16A 250V

SWITCH SNAP ACTION SPDT 16A 250V

Buy Now Datasheet
Micro Switches - 6822360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6822360
Micro Switches 6822360
Switch,pin plunger,SPDT,solder/ QC,100gf

Switch,pin plunger,SPDT,solder/QC,100gf

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Snap Action Switches Snap Action Switches
Product Number Z4793-ND 6822360
Product Name Snap Action, Limit Switches Micro Switches
Actuator Style Round (Pin Plunger) Pin plunger
Standards and Certifications RoHS RoHS
Operating Temp -13 to 221 F (-25 to 105 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 10 to 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2FD Dust Proof Ultra Subminiature Basic Switch - D2FD-2L30-1H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Features Dustproof
View Details
5 suppliers
Snap Action Switches - 2439028-8 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details