ifm electronic gmbh Inductive sensor I22006

Description
Easy setting of the sensing range via potentiometer For applications in the steel and metal industries With AC output for use in AC power mains Long sensing range of 120 mm Active base with Ø 164 mm phase-out article Discontinuation date: 03/31/2026 Alternative articles: I22001 Product comparison: I22006 / I22001 When selecting an alternative article and accessories please note that technical data may differ!
Description
Easy setting of the sensing range via potentiometer For applications in the steel and metal industries With AC output for use in AC power mains Long sensing range of 120 mm Active base with Ø 164 mm phase-out article Discontinuation date: 03/31/2026 Alternative articles: I22001 Product comparison: I22006 / I22001 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - I22006 - ifm electronic gmbh
Essen, Germany
Inductive sensor
I22006
Inductive sensor I22006
Easy setting of the sensing range via potentiometer For applications in the steel and metal industries With AC output for use in AC power mains Long sensing range of 120 mm Active base with Ø 164 mm phase-out article Discontinuation date: 03/31/2026 Alternative articles: I22001 Product comparison: I22006 / I22001 When selecting an alternative article and accessories please note that technical data may differ!
  • Easy setting of the sensing range via potentiometer
  • For applications in the steel and metal industries
  • With AC output for use in AC power mains
  • Long sensing range of 120 mm
  • Active base with Ø 164 mm

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: I22001 Product comparison: I22006 / I22001 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number I22006
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 1.18 to 4.72 inch (30 to 120 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CD115 Potentiometer Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 118 inch (3000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details