ifm electronic gmbh Inductive sensor IES260

Description
Magnetic-field immune for welding applications Long sensing range even through non-magnetisable metals Correction factor 1: Constant sensing range on all metals Very high switching frequency
Description
Magnetic-field immune for welding applications Long sensing range even through non-magnetisable metals Correction factor 1: Constant sensing range on all metals Very high switching frequency

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IES260 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IES260
Inductive sensor IES260
Magnetic-field immune for welding applications Long sensing range even through non-magnetisable metals Correction factor 1: Constant sensing range on all metals Very high switching frequency
  • Magnetic-field immune for welding applications
  • Long sensing range even through non-magnetisable metals
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IES260
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1181 inch (3 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology LVDT Linear Position Sensor
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details