ifm electronic gmbh Inductive area sensor I12002

Description
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains phase-out article Discontinuation date: 03/31/2026
Description
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains phase-out article Discontinuation date: 03/31/2026

Suppliers

Company
Product
Description
Supplier Links
Inductive area sensor - I12002 - ifm electronic gmbh
Essen, Germany
Inductive area sensor
I12002
Inductive area sensor I12002
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains phase-out article Discontinuation date: 03/31/2026
  • Long sensing range of 70 mm
  • Active base with Ø 100 mm
  • For applications in the steel and metal industries
  • Easy setting of the sensing range via potentiometer
  • With AC output for use in AC power mains

phase-out article
Discontinuation date: 03/31/2026

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number I12002
Product Name Inductive area sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.7874 to 2.76 inch (20 to 70 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details