ifm electronic gmbh Inductive sensor IB5163

Description
Very long sensing range Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions For applications in pickling lines With PVC cable
Request a Quote
Description
Very long sensing range Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions For applications in pickling lines With PVC cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IB5163 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IB5163
Inductive sensor IB5163
Very long sensing range Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions For applications in pickling lines With PVC cable
  • Very long sensing range
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against pickling solutions
  • For applications in pickling lines
  • With PVC cable
Supplier's Site
Inductive sensor - IB5163 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IB5163
Inductive sensor IB5163
Very long sensing range Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals For applications with aggressive media With PVC cable From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very long sensing range
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against wide range of chemicals
  • For applications with aggressive media
  • With PVC cable

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IB5163 IB5163
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical Cylindrical
Measurement Range 1.06 inch (27 mm) 1.06 inch (27 mm)
Operating Temperature -22 to 122 F (-30 to 50 C) -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 015312617000-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details