ifm electronic gmbh Inductive sensor I12004

Description
Easy setting of the sensing range via potentiometer For applications in the steel and metal industries With AC output for use in AC power mains Long sensing range of 70 mm Active base with Ø 100 mm phase-out article Discontinuation date: 03/31/2026 Alternative articles: I12003 Product comparison: I12004 / I12003 When selecting an alternative article and accessories please note that technical data may differ!
Description
Easy setting of the sensing range via potentiometer For applications in the steel and metal industries With AC output for use in AC power mains Long sensing range of 70 mm Active base with Ø 100 mm phase-out article Discontinuation date: 03/31/2026 Alternative articles: I12003 Product comparison: I12004 / I12003 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - I12004 - ifm electronic gmbh
Essen, Germany
Inductive sensor
I12004
Inductive sensor I12004
Easy setting of the sensing range via potentiometer For applications in the steel and metal industries With AC output for use in AC power mains Long sensing range of 70 mm Active base with Ø 100 mm phase-out article Discontinuation date: 03/31/2026 Alternative articles: I12003 Product comparison: I12004 / I12003 When selecting an alternative article and accessories please note that technical data may differ!
  • Easy setting of the sensing range via potentiometer
  • For applications in the steel and metal industries
  • With AC output for use in AC power mains
  • Long sensing range of 70 mm
  • Active base with Ø 100 mm

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: I12003 Product comparison: I12004 / I12003 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number I12004
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.7874 to 2.76 inch (20 to 70 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details