ifm electronic gmbh Inductive sensor ID9922

Description
Very long sensing range Large active sensor face Two-wire technology Robust housing for use in harsh industrial environments With robust M12 connector
Request a Quote
Description
Very long sensing range Large active sensor face Two-wire technology Robust housing for use in harsh industrial environments With robust M12 connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - ID9922 - ifm electronic gmbh
Essen, Germany
Inductive sensor
ID9922
Inductive sensor ID9922
Very long sensing range Large active sensor face Two-wire technology Robust housing for use in harsh industrial environments With robust M12 connector
  • Very long sensing range
  • Large active sensor face
  • Two-wire technology
  • Robust housing for use in harsh industrial environments
  • With robust M12 connector
Supplier's Site
Inductive sensor - ID9922 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
ID9922
Inductive sensor ID9922
Very long sensing range Large active sensor face Two-wire technology Robust housing for use in harsh industrial environments With robust M12 connector From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very long sensing range
  • Large active sensor face
  • Two-wire technology
  • Robust housing for use in harsh industrial environments
  • With robust M12 connector

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number ID9922 ID9922
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 1.97 inch (50 mm) 1.97 inch (50 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0385 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details