ifm electronic gmbh Inductive sensor ID0016

Description
Very long sensing range Easy setting of the sensing range via potentiometer Large active sensor face With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: ID0014 Product comparison: ID0016 / ID0014 When selecting an alternative article and accessories please note that technical data may differ!
Description
Very long sensing range Easy setting of the sensing range via potentiometer Large active sensor face With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: ID0014 Product comparison: ID0016 / ID0014 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - ID0016 - ifm electronic gmbh
Essen, Germany
Inductive sensor
ID0016
Inductive sensor ID0016
Very long sensing range Easy setting of the sensing range via potentiometer Large active sensor face With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: ID0014 Product comparison: ID0016 / ID0014 When selecting an alternative article and accessories please note that technical data may differ!
  • Very long sensing range
  • Easy setting of the sensing range via potentiometer
  • Large active sensor face
  • With combined AC/DC output and two-wire technology
  • Robust housing for use in harsh industrial environments

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: ID0014 Product comparison: ID0016 / ID0014 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number ID0016
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 1.97 inch (50 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 40000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 1575 inch (40000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15453-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details