ifm electronic gmbh Inductive sensor IB5133

Description
Very long sensing range Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90° Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
Request a Quote
Description
Very long sensing range Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90° Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IB5133 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IB5133
Inductive sensor IB5133
Very long sensing range Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90° Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
  • Very long sensing range
  • Output function normally open / normally closed programmable
  • With terminal chamber that can be rotated by 90°
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against pickling solutions
Supplier's Site
Inductive sensor - IB5133 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IB5133
Inductive sensor IB5133
Very long sensing range Output function normally open / normally closed programmable With terminal chamber that can be rotated by 90° Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very long sensing range
  • Output function normally open / normally closed programmable
  • With terminal chamber that can be rotated by 90°
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against wide range of chemicals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IB5133 IB5133
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical Cylindrical
Measurement Range 1.18 inch (30 mm) 1.18 inch (30 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

DSG/DMG Digital Encoder -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details