ifm electronic gmbh Inductive sensor IB5162

Description
Output function normally open / normally closed programmable With connector that can be rotated by 90° Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
Request a Quote
Description
Output function normally open / normally closed programmable With connector that can be rotated by 90° Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IB5162 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IB5162
Inductive sensor IB5162
Output function normally open / normally closed programmable With connector that can be rotated by 90° Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
  • Output function normally open / normally closed programmable
  • With connector that can be rotated by 90°
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against pickling solutions
Supplier's Site
Inductive sensor - IB5162 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IB5162
Inductive sensor IB5162
Output function normally open / normally closed programmable With connector that can be rotated by 90° Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • With connector that can be rotated by 90°
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against wide range of chemicals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IB5162 IB5162
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical Cylindrical
Measurement Range 0.7874 inch (20 mm) 0.7874 inch (20 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-166 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details