ifm electronic gmbh Inductive area sensor I22002

Description
Long sensing range of 120 mm Active base with Ø 164 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains
Request a Quote
Description
Long sensing range of 120 mm Active base with Ø 164 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive area sensor - I22002 - ifm electronic gmbh
Essen, Germany
Inductive area sensor
I22002
Inductive area sensor I22002
Long sensing range of 120 mm Active base with Ø 164 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains
  • Long sensing range of 120 mm
  • Active base with Ø 164 mm
  • For applications in the steel and metal industries
  • Easy setting of the sensing range via potentiometer
  • With AC output for use in AC power mains
Supplier's Site
Inductive area sensor - I22002 - ifm efector inc.
Malvern, PA, United States
Inductive area sensor
I22002
Inductive area sensor I22002
Long sensing range of 120 mm Active base with Ø 164 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Long sensing range of 120 mm
  • Active base with Ø 164 mm
  • For applications in the steel and metal industries
  • Easy setting of the sensing range via potentiometer
  • With AC output for use in AC power mains

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number I22002 I22002
Product Name Inductive area sensor Inductive area sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical Cylindrical
Measurement Range 1.18 to 4.72 inch (30 to 120 mm) 1.18 to 4.72 inch (30 to 120 mm)
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Power Requirements AC Powered AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15454-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details