ifm electronic gmbh Inductive sensor IF5514

Description
Permanently legible laser type label For a precise position detection on machines Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: IFS204 Product comparison: IF5514 / IFS204 When selecting an alternative article and accessories please note that technical data may differ!
Description
Permanently legible laser type label For a precise position detection on machines Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: IFS204 Product comparison: IF5514 / IFS204 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF5514 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF5514
Inductive sensor IF5514
Permanently legible laser type label For a precise position detection on machines Robust metal housing for use in harsh industrial environments Very high switching frequency phase-out article Discontinuation date: 03/31/2026 Alternative articles: IFS204 Product comparison: IF5514 / IFS204 When selecting an alternative article and accessories please note that technical data may differ!
  • Permanently legible laser type label
  • For a precise position detection on machines
  • Robust metal housing for use in harsh industrial environments
  • Very high switching frequency

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IFS204 Product comparison: IF5514 / IFS204 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF5514
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 15000 Analog -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 591 inch (15000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Encoder modules - P11159-201AS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details