ifm electronic gmbh Inductive sensor IB0121

Description
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With PVC cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: IB0078 Product comparison: IB0121 / IB0078 When selecting an alternative article and accessories please note that technical data may differ! customer-specific
Description
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With PVC cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: IB0078 Product comparison: IB0121 / IB0078 When selecting an alternative article and accessories please note that technical data may differ! customer-specific

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IB0121 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IB0121
Inductive sensor IB0121
With combined AC/DC output stage Two-wire technology Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions With PVC cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: IB0078 Product comparison: IB0121 / IB0078 When selecting an alternative article and accessories please note that technical data may differ! customer-specific
  • With combined AC/DC output stage
  • Two-wire technology
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against pickling solutions
  • With PVC cable

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IB0078 Product comparison: IB0121 / IB0078 When selecting an alternative article and accessories please note that technical data may differ!
customer-specific

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IB0121
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.7874 inch (20 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02560995-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 4 inch (102 mm)
Linearity 0.2500 ±% Full Scale
View Details
2 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details