ifm electronic gmbh Inductive sensor IF5200

Description
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF5998 Product comparison: IF5200 / IF5998 When selecting an alternative article and accessories please note that technical data may differ!
Description
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF5998 Product comparison: IF5200 / IF5998 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF5200 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF5200
Inductive sensor IF5200
Particularly short housing For use where space is restricted Robust metal housing for use in harsh industrial environments Very high switching frequency Wide operating temperature range phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF5998 Product comparison: IF5200 / IF5998 When selecting an alternative article and accessories please note that technical data may differ!
  • Particularly short housing
  • For use where space is restricted
  • Robust metal housing for use in harsh industrial environments
  • Very high switching frequency
  • Wide operating temperature range

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IF5998 Product comparison: IF5200 / IF5998 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF5200
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560407-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details