ifm electronic gmbh Fail-safe inductive sensor GG711S

Description
For ensuring machine safety Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 No special actuator for electronic fail-safe sensors required Connection to safety PLC, safe AS-i modules or safe evaluation units
Request a Quote
Description
For ensuring machine safety Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 No special actuator for electronic fail-safe sensors required Connection to safety PLC, safe AS-i modules or safe evaluation units
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fail-safe inductive sensor - GG711S - ifm electronic gmbh
Essen, Germany
Fail-safe inductive sensor
GG711S
Fail-safe inductive sensor GG711S
For ensuring machine safety Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 No special actuator for electronic fail-safe sensors required Connection to safety PLC, safe AS-i modules or safe evaluation units
  • For ensuring machine safety
  • Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849
  • No special actuator for electronic fail-safe sensors required
  • Connection to safety PLC, safe AS-i modules or safe evaluation units
Supplier's Site
Fail-safe inductive sensor - GG711S - ifm efector inc.
Malvern, PA, United States
Fail-safe inductive sensor
GG711S
Fail-safe inductive sensor GG711S
For ensuring machine safety Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849 No special actuator for electronic fail-safe sensors required Connection to safety PLC, safe AS-i modules or safe evaluation units ifm packages all our safety products in cardboard boxes with test seals. Only products packaged this way with unbroken seals are genuine ifm products. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For ensuring machine safety
  • Certified to the following standards: EN 60947-5-3, IEC 61508 and ISO 13849
  • No special actuator for electronic fail-safe sensors required
  • Connection to safety PLC, safe AS-i modules or safe evaluation units

ifm packages all our safety products in cardboard boxes with test seals. Only products packaged this way with unbroken seals are genuine ifm products.


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number GG711S GG711S
Product Name Fail-safe inductive sensor Fail-safe inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Inductive Sensor - 33620596 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details