ifm electronic gmbh Inductive area sensor I12006

Description
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains phase-out article Discontinuation date: 03/31/2026 Alternative articles: I12001 Product comparison: I12006 / I12001 When selecting an alternative article and accessories please note that technical data may differ!
Description
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains phase-out article Discontinuation date: 03/31/2026 Alternative articles: I12001 Product comparison: I12006 / I12001 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive area sensor - I12006 - ifm electronic gmbh
Essen, Germany
Inductive area sensor
I12006
Inductive area sensor I12006
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer With AC output for use in AC power mains phase-out article Discontinuation date: 03/31/2026 Alternative articles: I12001 Product comparison: I12006 / I12001 When selecting an alternative article and accessories please note that technical data may differ!
  • Long sensing range of 70 mm
  • Active base with Ø 100 mm
  • For applications in the steel and metal industries
  • Easy setting of the sensing range via potentiometer
  • With AC output for use in AC power mains

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: I12001 Product comparison: I12006 / I12001 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number I12006
Product Name Inductive area sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.7874 to 2.76 inch (20 to 70 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15453-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details