ifm electronic gmbh Inductive sensor IA5135

Description
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Two-wire technology Output function normally open / normally closed programmable With connector that can be rotated by 90°
Description
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Two-wire technology Output function normally open / normally closed programmable With connector that can be rotated by 90°

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IA5135 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IA5135
Inductive sensor IA5135
Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions Two-wire technology Output function normally open / normally closed programmable With connector that can be rotated by 90°
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against pickling solutions
  • Two-wire technology
  • Output function normally open / normally closed programmable
  • With connector that can be rotated by 90°
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IA5135
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details