ifm electronic gmbh Inductive sensor IE5373

Description
Particularly short housing For use where space is restricted Two-wire technology Robust metal housing for use in harsh industrial environments Very high switching frequency
Description
Particularly short housing For use where space is restricted Two-wire technology Robust metal housing for use in harsh industrial environments Very high switching frequency

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IE5373 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IE5373
Inductive sensor IE5373
Particularly short housing For use where space is restricted Two-wire technology Robust metal housing for use in harsh industrial environments Very high switching frequency
  • Particularly short housing
  • For use where space is restricted
  • Two-wire technology
  • Robust metal housing for use in harsh industrial environments
  • Very high switching frequency
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IE5373
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0591 inch (1.5 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 10000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 394 inch (10000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details