ifm electronic gmbh Inductive tube sensor I85000

Description
Static operating principle Reliable detection of objects with very small diameters Very short response time
Request a Quote
Description
Static operating principle Reliable detection of objects with very small diameters Very short response time
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive tube sensor - I85000 - ifm electronic gmbh
Essen, Germany
Inductive tube sensor
I85000
Inductive tube sensor I85000
Static operating principle Reliable detection of objects with very small diameters Very short response time
  • Static operating principle
  • Reliable detection of objects with very small diameters
  • Very short response time
Supplier's Site
Inductive tube sensor - I85000 - ifm efector inc.
Malvern, PA, United States
Inductive tube sensor
I85000
Inductive tube sensor I85000
Static operating principle Reliable detection of objects with very small diameters Very short response time From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Static operating principle
  • Reliable detection of objects with very small diameters
  • Very short response time

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number I85000 I85000
Product Name Inductive tube sensor Inductive tube sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 0.5512 inch (14 mm) 0.5512 inch (14 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0449 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details