ifm electronic gmbh Inductive sensor IF0016

Description
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF0003 Product comparison: IF0016 / IF0003 When selecting an alternative article and accessories please note that technical data may differ!
Description
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF0003 Product comparison: IF0016 / IF0003 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF0016 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF0016
Inductive sensor IF0016
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF0003 Product comparison: IF0016 / IF0003 When selecting an alternative article and accessories please note that technical data may differ!
  • With AC output for use in AC power mains
  • Two-wire technology
  • With PVC cable
  • Wide AC operating voltage range
  • For a precise position detection on machines

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IF0003 Product comparison: IF0016 / IF0003 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF0016
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details