ifm electronic gmbh Inductive sensor IB5171

Description
Complementary output function NO/NC Very long sensing range With robust M12 connector Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
Request a Quote
Description
Complementary output function NO/NC Very long sensing range With robust M12 connector Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IB5171 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IB5171
Inductive sensor IB5171
Complementary output function NO/NC Very long sensing range With robust M12 connector Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions
  • Complementary output function NO/NC
  • Very long sensing range
  • With robust M12 connector
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against pickling solutions
Supplier's Site
Inductive sensor - IB5171 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IB5171
Inductive sensor IB5171
Complementary output function NO/NC Very long sensing range With robust M12 connector Smooth plastic housing to protect against deposits PBT housing resistant against wide range of chemicals From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Complementary output function NO/NC
  • Very long sensing range
  • With robust M12 connector
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against wide range of chemicals

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IB5171 IB5171
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical Cylindrical
Measurement Range 1.18 inch (30 mm) 1.18 inch (30 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Potentiometer -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Linear Potentiometer
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details