ifm electronic gmbh Inductive sensor IF5350

Description
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Very high switching frequency For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF5349 Product comparison: IF5350 / IF5349 When selecting an alternative article and accessories please note that technical data may differ!
Description
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Very high switching frequency For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF5349 Product comparison: IF5350 / IF5349 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF5350 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF5350
Inductive sensor IF5350
High protection rating for the requirements of harsh industrial environments Wide operating temperature range Very high switching frequency For a precise position detection on machines phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF5349 Product comparison: IF5350 / IF5349 When selecting an alternative article and accessories please note that technical data may differ!
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Very high switching frequency
  • For a precise position detection on machines

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IF5349 Product comparison: IF5350 / IF5349 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF5350
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CD080 MEC Mechanical Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 98.43 inch (2500 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16443-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details