ifm electronic gmbh Inductive area sensor I17001

Description
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer DC version
Description
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer DC version

Suppliers

Company
Product
Description
Supplier Links
Inductive area sensor - I17001 - ifm electronic gmbh
Essen, Germany
Inductive area sensor
I17001
Inductive area sensor I17001
Long sensing range of 70 mm Active base with Ø 100 mm For applications in the steel and metal industries Easy setting of the sensing range via potentiometer DC version
  • Long sensing range of 70 mm
  • Active base with Ø 100 mm
  • For applications in the steel and metal industries
  • Easy setting of the sensing range via potentiometer
  • DC version
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number I17001
Product Name Inductive area sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.7874 to 2.76 inch (20 to 70 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Inductive Sensor - 88332399 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Inductive Sensor - 697767 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details