ifm electronic gmbh AS-Interface dual sensor for pneumatic valve actuators AC327A

Description
For monitoring valve positions For reliable position feedback on valve actuators With triggering and fault monitoring of the solenoid valve Non-contact and self-cleaning system Quick and secure mounting with only three screws phase-out article Discontinuation date: 03/31/2026 Alternative articles: AC326A or AC336A Product comparison: AC327A / AC326A / AC336A When selecting an alternative article and accessories please note that technical data may differ!
Description
For monitoring valve positions For reliable position feedback on valve actuators With triggering and fault monitoring of the solenoid valve Non-contact and self-cleaning system Quick and secure mounting with only three screws phase-out article Discontinuation date: 03/31/2026 Alternative articles: AC326A or AC336A Product comparison: AC327A / AC326A / AC336A When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
AS-Interface dual sensor for pneumatic valve actuators - AC327A - ifm electronic gmbh
Essen, Germany
AS-Interface dual sensor for pneumatic valve actuators
AC327A
AS-Interface dual sensor for pneumatic valve actuators AC327A
For monitoring valve positions For reliable position feedback on valve actuators With triggering and fault monitoring of the solenoid valve Non-contact and self-cleaning system Quick and secure mounting with only three screws phase-out article Discontinuation date: 03/31/2026 Alternative articles: AC326A or AC336A Product comparison: AC327A / AC326A / AC336A When selecting an alternative article and accessories please note that technical data may differ!
  • For monitoring valve positions
  • For reliable position feedback on valve actuators
  • With triggering and fault monitoring of the solenoid valve
  • Non-contact and self-cleaning system
  • Quick and secure mounting with only three screws

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: AC326A or AC336A Product comparison: AC327A / AC326A / AC336A When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number AC327A
Product Name AS-Interface dual sensor for pneumatic valve actuators
Measurement Range 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 010314580010-M - TE Connectivity
Specs
Operating Temperature -88.6 to 738 F (-67 to 392 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details