ifm electronic gmbh Inductive sensor IF0187

Description
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF0007 Product comparison: IF0187 / IF0007 When selecting an alternative article and accessories please note that technical data may differ!
Description
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF0007 Product comparison: IF0187 / IF0007 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF0187 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF0187
Inductive sensor IF0187
With AC output for use in AC power mains Two-wire technology With PVC cable Wide AC operating voltage range Robust metal housing for use in harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IF0007 Product comparison: IF0187 / IF0007 When selecting an alternative article and accessories please note that technical data may differ!
  • With AC output for use in AC power mains
  • Two-wire technology
  • With PVC cable
  • Wide AC operating voltage range
  • Robust metal housing for use in harsh industrial environments

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IF0007 Product comparison: IF0187 / IF0007 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF0187
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 20000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 787 inch (20000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details