ifm electronic gmbh Inductive sensor IF5675

Description
Magnetic-field immune for welding applications High protection rating for the requirements of harsh industrial environments Very high switching frequency Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments
Description
Magnetic-field immune for welding applications High protection rating for the requirements of harsh industrial environments Very high switching frequency Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF5675 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF5675
Inductive sensor IF5675
Magnetic-field immune for welding applications High protection rating for the requirements of harsh industrial environments Very high switching frequency Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments
  • Magnetic-field immune for welding applications
  • High protection rating for the requirements of harsh industrial environments
  • Very high switching frequency
  • Clearly visible indication of the switching status
  • Robust metal housing for use in harsh industrial environments
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF5675
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details