ifm electronic gmbh Inductive ring sensor I7R217

Description
Static operating principle Reliable detection of objects with very small diameters Very short response time Easy adjustment of pulse stretching and sensitivity via potentiometer Output function normally open / normally closed programmable
Request a Quote Datasheet
Description
Static operating principle Reliable detection of objects with very small diameters Very short response time Easy adjustment of pulse stretching and sensitivity via potentiometer Output function normally open / normally closed programmable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive ring sensor - I7R217 - ifm electronic gmbh
Essen, Germany
Inductive ring sensor
I7R217
Inductive ring sensor I7R217
Static operating principle Reliable detection of objects with very small diameters Very short response time Easy adjustment of pulse stretching and sensitivity via potentiometer Output function normally open / normally closed programmable
  • Static operating principle
  • Reliable detection of objects with very small diameters
  • Very short response time
  • Easy adjustment of pulse stretching and sensitivity via potentiometer
  • Output function normally open / normally closed programmable
Supplier's Site
Inductive ring sensor - I7R217 - ifm efector inc.
Malvern, PA, United States
Inductive ring sensor
I7R217
Inductive ring sensor I7R217
High resolution Pulse stretching adjustable Short response times Normally closed / normally open and PNP/NPN adjustable via IO-Link Switching of the operating frequency possible via IO-Link static or dynamic operating principle adjustable via IO-Link Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High resolution
  • Pulse stretching adjustable
  • Short response times
  • Normally closed / normally open and PNP/NPN adjustable via IO-Link
  • Switching of the operating frequency possible via IO-Link
  • static or dynamic operating principle adjustable via IO-Link

Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Inductive Ring Sensor ifm efector I7R217 - I7R3051-FPKG/US-100-IPF -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive Ring Sensor ifm efector I7R217 - I7R3051-FPKG/US-100-IPF
Inductive Ring Sensor ifm efector I7R217 - I7R3051-FPKG/US-100-IPF
The inductive ring sensor I7R217 - I7R3051-FPKG/US-100- IPF from ifm has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The device is protected against overload, short circuit and reverse polarity . The NO/NC contact is programmable. The ring diameter is 51 mm. The inductive ring sensor I7R217 - I7R3051-FPKG/US-100- IPF has a high resolution (steel ball (Ø) 6 mm) with a short response time and works according to the static operating principle. The inductive ring sensor I7R217 - I7R3051-FPKG/US-100- IPF with M12 connector is suitable for parts detection and congestion control in feed tubes.

The inductive ring sensor I7R217 - I7R3051-FPKG/US-100-IPF from ifm has a dirt-resistant housing with the high degree of protection IP67 and a metal connector. The device is protected against overload, short circuit and reverse polarity . The NO/NC contact is programmable. The ring diameter is 51 mm. The inductive ring sensor I7R217 - I7R3051-FPKG/US-100-IPF has a high resolution (steel ball (Ø) 6 mm) with a short response time and works according to the static operating principle. The inductive ring sensor I7R217 - I7R3051-FPKG/US-100-IPF with M12 connector is suitable for parts detection and congestion control in feed tubes.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number I7R217 I7R217
Product Name Inductive ring sensor Inductive ring sensor Inductive Ring Sensor ifm efector I7R217 - I7R3051-FPKG/US-100-IPF
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Other; circular Other; circular Ring
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered DC Powered
Output Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

CD115 MEC Mechanical Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 138 inch (3500 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15453-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details