ifm electronic gmbh Inductive sensor IF5704

Description
Large operating temperature range up to 100 °C Robust metal housing for use in harsh industrial environments Very high switching frequency High protection rating for the requirements of harsh industrial environments For a precise position detection on machines
Request a Quote
Description
Large operating temperature range up to 100 °C Robust metal housing for use in harsh industrial environments Very high switching frequency High protection rating for the requirements of harsh industrial environments For a precise position detection on machines
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF5704 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF5704
Inductive sensor IF5704
Large operating temperature range up to 100 °C Robust metal housing for use in harsh industrial environments Very high switching frequency High protection rating for the requirements of harsh industrial environments For a precise position detection on machines
  • Large operating temperature range up to 100 °C
  • Robust metal housing for use in harsh industrial environments
  • Very high switching frequency
  • High protection rating for the requirements of harsh industrial environments
  • For a precise position detection on machines
Supplier's Site
Inductive sensor - IF5704 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IF5704
Inductive sensor IF5704
Large operating temperature range up to 100 °C Robust metal housing for use in harsh industrial environments Very high switching frequency High protection rating for the requirements of harsh industrial environments For a precise position detection on machines From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Large operating temperature range up to 100 °C
  • Robust metal housing for use in harsh industrial environments
  • Very high switching frequency
  • High protection rating for the requirements of harsh industrial environments
  • For a precise position detection on machines

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IF5704 IF5704
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel Threaded Barrel
Measurement Range 0.1575 inch (4 mm) 0.1575 inch (4 mm)
Operating Temperature -13 to 212 F (-25 to 100 C) -13 to 212 F (-25 to 100 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0306 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details