phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IES238 or IE5072 Product comparison: IE5199 / IES238 / IE5072 When selecting an alternative article and accessories please note that technical data may differ!
| ifm electronic gmbh | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | IE5199 |
| Product Name | Inductive sensor |
| Sensor Technology | Inductive Linear Position Sensor/Switch |
| Body Shape | Cylindrical; Threaded Barrel |
| Measurement Range | 0.0394 inch (1 mm) |
| Operating Temperature | -13 to 176 F (-25 to 80 C) |
| Power Requirements | DC Powered |