ifm electronic gmbh Inductive sensor IES221

Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced storage due to wide range of applications phase-out article Discontinuation date: 03/31/2026 Alternative articles: IES235 Product comparison: IES221 / IES235 When selecting an alternative article and accessories please note that technical data may differ!
Description
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced storage due to wide range of applications phase-out article Discontinuation date: 03/31/2026 Alternative articles: IES235 Product comparison: IES221 / IES235 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IES221 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IES221
Inductive sensor IES221
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Flexible use thanks to large operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced storage due to wide range of applications phase-out article Discontinuation date: 03/31/2026 Alternative articles: IES235 Product comparison: IES221 / IES235 When selecting an alternative article and accessories please note that technical data may differ!
  • Suitable for industrial, mobile, cooling and lubricating applications
  • High protection rating for the requirements of harsh industrial environments
  • Flexible use thanks to large operating temperature range
  • Safe detection due to large sensing range and low sensor tolerances
  • Reduced storage due to wide range of applications

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IES235 Product comparison: IES221 / IES235 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IES221
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1181 inch (3 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02351010-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details