ifm electronic gmbh Inductive sensor IB5070

Description
With PVC cable Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions For applications in pickling lines Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IB5068 Product comparison: IB5070 / IB5068 When selecting an alternative article and accessories please note that technical data may differ!
Description
With PVC cable Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions For applications in pickling lines Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IB5068 Product comparison: IB5070 / IB5068 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IB5070 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IB5070
Inductive sensor IB5070
With PVC cable Smooth plastic housing to protect against deposits PBT housing resistant against pickling solutions For applications in pickling lines Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IB5068 Product comparison: IB5070 / IB5068 When selecting an alternative article and accessories please note that technical data may differ!
  • With PVC cable
  • Smooth plastic housing to protect against deposits
  • PBT housing resistant against pickling solutions
  • For applications in pickling lines
  • Clearly visible indication of the switching status

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IB5068 Product comparison: IB5070 / IB5068 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IB5070
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.7874 inch (20 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology LVDT Linear Position Sensor
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details