ifm electronic gmbh Inductive sensor IEW207

Description
Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Long sensing range for high uptime Correction factor 1: Constant sensing range on all metals Very high switching frequency
Request a Quote
Description
Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Long sensing range for high uptime Correction factor 1: Constant sensing range on all metals Very high switching frequency
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IEW207 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IEW207
Inductive sensor IEW207
Magnetic-field immune for welding applications Resistant to weld slag thanks to non-stick coating Long sensing range for high uptime Correction factor 1: Constant sensing range on all metals Very high switching frequency
  • Magnetic-field immune for welding applications
  • Resistant to weld slag thanks to non-stick coating
  • Long sensing range for high uptime
  • Correction factor 1: Constant sensing range on all metals
  • Very high switching frequency
Supplier's Site
Inductive sensor - IEW207 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IEW207
Inductive sensor IEW207
Magnetic-field immune for welding applications Weld slag resistant coating Long sensing range minimizes physical damage Correction factor K=1: Constant sensing range on all metals Very high switching frequency From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Magnetic-field immune for welding applications
  • Weld slag resistant coating
  • Long sensing range minimizes physical damage
  • Correction factor K=1: Constant sensing range on all metals
  • Very high switching frequency

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IEW207 IEW207
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

6300 Linear Potentiometer -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Linear Potentiometer
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15452-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details