ifm electronic gmbh Inductive sensor ID3507

Description
Very long sensing range and large active sensor face Easy setting of the sensing range via potentiometer With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments
Request a Quote
Description
Very long sensing range and large active sensor face Easy setting of the sensing range via potentiometer With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - ID3507 - ifm electronic gmbh
Essen, Germany
Inductive sensor
ID3507
Inductive sensor ID3507
Very long sensing range and large active sensor face Easy setting of the sensing range via potentiometer With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments
  • Very long sensing range and large active sensor face
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output and two-wire technology
  • Output function normally open / normally closed programmable
  • Robust housing for use in harsh industrial environments
Supplier's Site
Inductive sensor - ID3507 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
ID3507
Inductive sensor ID3507
Very long sensing range and large active sensor face Easy setting of the sensing range via potentiometer With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very long sensing range and large active sensor face
  • Easy setting of the sensing range via potentiometer
  • With combined AC/DC output and two-wire technology
  • Output function normally open / normally closed programmable
  • Robust housing for use in harsh industrial environments

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number ID3507 ID3507
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Rectangular Rectangular
Measurement Range 2.36 inch (60 mm) 2.36 inch (60 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 15000 Potentiometer -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Linear Potentiometer
Measurement Range 591 inch (15000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details